Renesas Electronics Corporation Microcontrollers R5F562TAADFP#V1

Description
RX62T 5V 256KB/16KB CAN LQFP100
Request a Quote Datasheet
Description
RX62T 5V 256KB/16KB CAN LQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1928126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928126
Microcontrollers 1928126
RX62T 5V 256KB/16KB CAN LQFP100

RX62T 5V 256KB/16KB CAN LQFP100

Supplier's Site
Microcontrollers - 1928125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928125
Microcontrollers 1928125
RX62T 5V 256KB/16KB CAN LQFP100

RX62T 5V 256KB/16KB CAN LQFP100

Supplier's Site
Microcontrollers - 1928126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928126P
Microcontrollers 1928126P
RX62T 5V 256KB/16KB CAN LQFP100

RX62T 5V 256KB/16KB CAN LQFP100

Supplier's Site
Microcontrollers - R5F562TAADFP#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562TAADFP#V1-ND
Microcontrollers R5F562TAADFP#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F562TAADFP#V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F562TAADFP#V1
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F562TAADFP#V1
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: R5F562TAADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TAADFP#V1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: R5F562TAADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TAADFP#V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1026475-R5F562TAADFP#V1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1026475-R5F562TAADFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1026475-R5F562TAADFP#V1
Win Source Part Number: 1026475-R5F562TAADFP #V1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x10b, 8x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Alternative Parts (Cross-Reference): R5F562TADDFP#V1; R5F562GAADFP#V1; R5F562T7DDFP#V0; XMC4402F100K256ABXQS A1; XMC4400F100F256ABXQS A1; TM4C1231H6PZIRR5F562 TAADFP#V1.; ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F562TA Product Status: Not For New Designs

Win Source Part Number: 1026475-R5F562TAADFP#V1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x10b, 8x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Alternative Parts (Cross-Reference): R5F562TADDFP#V1; R5F562GAADFP#V1; R5F562T7DDFP#V0; XMC4402F100K256ABXQSA1; XMC4400F100F256ABXQSA1; TM4C1231H6PZIRR5F562TAADFP#V1.;
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F562TA
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F562TAADFP#V1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562TAADFP#V1
Microcontrollers R5F562TAADFP#V1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562TAADFP#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562TAADFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562TAADFP#V1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562TAADFP#V1
32-bit Microcontrollers - MCU R5F562TAADFP#V1
32-bit Microcontrollers - MCU RX62T 5V 256KB/16KB CAN LQFP100

32-bit Microcontrollers - MCU RX62T 5V 256KB/16KB CAN LQFP100

Buy Now Datasheet
Microcontrollers - R5F562TAADFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562TAADFP#V1
Microcontrollers R5F562TAADFP#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas - 84AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas
84AC2639
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas 84AC2639
MCU, 32BIT, 100MHZ, LQFP-100; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-100; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F562TAADFP#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562TAADFP#V1
Embedded - Microcontrollers R5F562TAADFP#V1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1928126 1928126P R5F562TAADFP#V1-ND 685-R5F562TAADFP#V1 1026475-R5F562TAADFP#V1 R5F562TAADFP#V1 R5F562TAADFP#V1 R5F562TAADFP#V1 R5F562TAADFP#V1 84AC2639 R5F562TAADFP#V1
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 16 KB 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP Other; Tray QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP Other; LQFP
Pin Count 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers