Manufacturer: Renesas Electronics America
Win Source Part Number: 812778-R5F562TAADFM#
Packaging: Tray
Mounting Style: SMD
Core Processor: RX
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Part Number Series: R5F562TA
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F562TAADFM#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562TAADFM#V1 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX62T 5V 256KB/16KB CAN LQFP64 0.5mm
IC MCU 32BIT 256KB FLASH 64LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 812778-R5F562TAADFM#V1 | R5F562TAADFM#V1-ND | 685-R5F562TAADFM#V1 | R5F562TAADFM#V1 | R5F562TAADFM#V1 | R5F562TAADFM#V1 | R5F562TAADFM#V1 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F562TAADFM#V1 | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts |