RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 64LQFP
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F562TAADFK#13-ND | R5F562TAADFK#13 | R5F562TAADFK#13 | R5F562TAADFK#13 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 4x10b, 8x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |