Renesas Electronics 32BIT MCU RX62T 256K/16K QFP112 Product overview: R5F562TAADFH#H1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F562TAADFH#H1 can be used for catalog matching and distributor lookup.
32BIT MCU RX62T 256K 5V LQFP112
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 48-R5F562TAADFH#H1 | 559-R5F562TAADFH#H1-ND |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit |
| Package Type | Other; Tray | LFQP; Other; 112-LQFP |
| Clock Speed | 100 MHz | |
| Bits | Other; A/D 12x10b, 8x12b | |
| RAM | 16 KB |