Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F562T7DDFK#V1

Description
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F562T7DDFK#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7DDFK#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F562T7DDFK#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7DDFK#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F562T7DDFK#V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F562T7DDFK#V1
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F562T7DDFK#V1
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F562T7DDFK#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7DDFK#V1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F562T7DDFK#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7DDFK#V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F562T7DDFK#V1 - 792986-R5F562T7DDFK#V1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F562T7DDFK#V1
792986-R5F562T7DDFK#V1
Embedded - Embedded - Microcontrollers - R5F562T7DDFK#V1 792986-R5F562T7DDFK#V1
Manufacturer: Renesas Electronics America Win Source Part Number: 792986-R5F562T7DDFK# V1 Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: R5F562T7 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (14x14) Alternative Parts (Cross-Reference): R5F562T7DDFK; R5F562T7DDFK#V3; Introduction Date: February 28, 2010 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792986-R5F562T7DDFK#V1
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: R5F562T7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (14x14)
Alternative Parts (Cross-Reference): R5F562T7DDFK; R5F562T7DDFK#V3;
Introduction Date: February 28, 2010
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F562T7DDFK#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562T7DDFK#V1-ND
Microcontrollers R5F562T7DDFK#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562T7DDFK#V1
32-bit Microcontrollers - MCU R5F562T7DDFK#V1
32-bit Microcontrollers - MCU RX62T 128KB/8K LQFP64 0.8mm 4.0-5.5V

32-bit Microcontrollers - MCU RX62T 128KB/8K LQFP64 0.8mm 4.0-5.5V

Buy Now Datasheet
Microcontrollers - R5F562T7DDFK#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T7DDFK#V1
Microcontrollers R5F562T7DDFK#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562T7DDFK#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562T7DDFK#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T7DDFK#V1
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F562T7DDFK#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562T7DDFK#V1
Embedded - Microcontrollers R5F562T7DDFK#V1
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F562T7DDFK#V1 792986-R5F562T7DDFK#V1 R5F562T7DDFK#V1-ND R5F562T7DDFK#V1 R5F562T7DDFK#V1 R5F562T7DDFK#V1 R5F562T7DDFK#V1
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F562T7DDFK#V1 Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, USB SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products