RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX62T,128K/8K,LQFP10
IC MCU 32BIT 128KB FLSH 100LFQFP
IC MCU 32BIT 128KB FLSH 100LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T7BDFP#V3-ND | R5F562T7BDFP#V3 | R5F562T7BDFP#V3 | R5F562T7BDFP#V3 | R5F562T7BDFP#V3 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |