RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 128KB FLSH 100LFQFP
IC MCU 32BIT 128KB FLSH 100LFQFP
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F562T7BDFP#13-ND | R5F562T7BDFP#13 | R5F562T7BDFP#13 | R5F562T7BDFP#13 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 4x10b, 8x12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |