Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F562T7ADFP#V1

Description
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: R5F562T7ADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: R5F562T7ADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F562T7ADFP#V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F562T7ADFP#V1
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F562T7ADFP#V1
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: R5F562T7ADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#V1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: R5F562T7ADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F562T7ADFP#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562T7ADFP#V1-ND
Microcontrollers R5F562T7ADFP#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R5F562T7ADFP#V1 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - R5F562T7ADFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T7ADFP#V1
Microcontrollers R5F562T7ADFP#V1
RX RX Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F562T7ADFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T7ADFP#V1
Microcontrollers R5F562T7ADFP#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562T7ADFP#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562T7ADFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T7ADFP#V1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562T7ADFP#V1
32-bit Microcontrollers - MCU R5F562T7ADFP#V1
32-bit Microcontrollers - MCU RX62T 128KB/8K CAN LQFP100 0.5m 4.0-5.5V

32-bit Microcontrollers - MCU RX62T 128KB/8K CAN LQFP100 0.5m 4.0-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - R5F562T7ADFP#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562T7ADFP#V1
Embedded - Microcontrollers R5F562T7ADFP#V1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F562T7ADFP#V1 R5F562T7ADFP#V1-ND R5F562T7ADFP#V1 R5F562T7ADFP#V1 R5F562T7ADFP#V1 R5F562T7ADFP#V1 R5F562T7ADFP#V1 R5F562T7ADFP#V1
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, USB CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers