Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T7ADFP#11

Description
Win Source Part Number: 996927-R5F562T7ADFP# 11 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX62T Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 720 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 4x10b, 8x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F562T7ADFP#11 Base Product Number: R5F562 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 996927-R5F562T7ADFP# 11 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX62T Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 720 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 4x10b, 8x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F562T7ADFP#11 Base Product Number: R5F562 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996927-R5F562T7ADFP#11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996927-R5F562T7ADFP#11
Integrated Circuits (ICs) - Embedded - Microcontrollers 996927-R5F562T7ADFP#11
Win Source Part Number: 996927-R5F562T7ADFP# 11 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX62T Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 720 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 4x10b, 8x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F562T7ADFP#11 Base Product Number: R5F562 Product Status: Not For New Designs

Win Source Part Number: 996927-R5F562T7ADFP#11
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX62T
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 720
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 8K x 8
Data Converters: A/D 4x10b, 8x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F562T7ADFP#11
Base Product Number: R5F562
Product Status: Not For New Designs

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F562T7ADFP#11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F562T7ADFP#11
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F562T7ADFP#11
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F562T7ADFP#11 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#11 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F562T7ADFP#11 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T7ADFP#11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F562T7ADFP#11-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F562T7ADFP#11-ND
Microcontrollers 559-R5F562T7ADFP#11-ND
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562T7ADFP#11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562T7ADFP#11
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T7ADFP#11
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F562T7ADFP#11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562T7ADFP#11
Embedded - Microcontrollers R5F562T7ADFP#11
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F562T7ADFP#11 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562T7ADFP#11
Microcontrollers R5F562T7ADFP#11
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F562T7ADFP#11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T7ADFP#11
Microcontrollers R5F562T7ADFP#11
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 996927-R5F562T7ADFP#11 685-R5F562T7ADFP#11 559-R5F562T7ADFP#11-ND R5F562T7ADFP#11 R5F562T7ADFP#11 R5F562T7ADFP#11 R5F562T7ADFP#11
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 8 KB 128 KB 128 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details