RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 64LQFP
32-bit Microcontrollers - MCU RX62T,64K/8K,LQFP64,
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T6EDFK#V3 | R5F562T6EDFK#V3 | R5F562T6EDFK#V3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 100 MHz | ||
| RAM | 8 KB |