IC MCU 32BIT 64KB FLASH 64LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
32-bit Microcontrollers - MCU RX62T 64KB/8K LQFP64 0.8mm 3V
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T6EDFK#V1 | R5F562T6EDFK#V1 | R5F562T6EDFK#V1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 100 MHz | ||
| RAM | 8 KB |