Renesas Electronics Corporation 32-bit 32BIT 64KB Embedded Microcontroller MCU R5F562T6DDFM#V1

Description
IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F562T6DDFM#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T6DDFM#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F562T6DDFM#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T6DDFM#V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R5F562T6DDFM#V1
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R5F562T6DDFM#V1
IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F562T6DDFM#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T6DDFM#V1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R5F562T6DDFM#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562T6DDFM#V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F562T6DDFM#V1 - 891074-R5F562T6DDFM#V1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F562T6DDFM#V1
891074-R5F562T6DDFM#V1
Embedded - Embedded - Microcontrollers - R5F562T6DDFM#V1 891074-R5F562T6DDFM#V1
Manufacturer: Renesas Electronics America Win Source Part Number: 891074-R5F562T6DDFM# V1 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10) Core Processor: RX Speed: 100MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: R5F562T6 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891074-R5F562T6DDFM#V1
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Core Processor: RX
Speed: 100MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 4V ~ 5.5V
Part Status: Discontinued at Digi-Key
Family Name: R5F562T6
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F562T6DDFM#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562T6DDFM#V1-ND
Microcontrollers R5F562T6DDFM#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F562T6DDFM#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T6DDFM#V1
Microcontrollers R5F562T6DDFM#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F562T6DDFM#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562T6DDFM#V1
Embedded - Microcontrollers R5F562T6DDFM#V1
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F562T6DDFM#V1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562T6DDFM#V1
Microcontrollers R5F562T6DDFM#V1
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562T6DDFM#V1
32-bit Microcontrollers - MCU R5F562T6DDFM#V1
32-bit Microcontrollers - MCU RX62T 64KB/8K LQFP64 0.5mm 4.0-5.5V

32-bit Microcontrollers - MCU RX62T 64KB/8K LQFP64 0.5mm 4.0-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562T6DDFM#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562T6DDFM#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T6DDFM#V1
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F562T6DDFM#V1 891074-R5F562T6DDFM#V1 R5F562T6DDFM#V1-ND R5F562T6DDFM#V1 R5F562T6DDFM#V1 R5F562T6DDFM#V1 R5F562T6DDFM#V1 R5F562T6DDFM#V1
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F562T6DDFM#V1 Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, USB SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details