RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
IC MCU 32BIT 64KB FLASH 64LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
32-bit Microcontrollers - MCU RX62T 64KB/8K CAN LQFP64 0.5mm 4.0-5.5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T6ADFM#V1-ND | R5F562T6ADFM#V1 | R5F562T6ADFM#V1 | R5F562T6ADFM#V1 | R5F562T6ADFM#V1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |