The R5F562T6ADFF#V3 is a 32-bit microcontroller from the RX62T group, featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes 64 KB of on-chip flash memory, 8 KB of SRAM, and supports a variety of communication interfaces, including CAN, I2C, and RSPI. The microcontroller is equipped with three A/D converter units for simultaneous sampling on up to seven channels, and it offers extensive timer functionality with up to 16 16-bit timers, including PWM capabilities. The device operates within a temperature range of -40°C to +105°C and can be powered by a single supply voltage of 3.3V or 5V. It features a low-power design with four low-power modes, making it suitable for energy-sensitive applications. The R5F562T6ADFF#V3 also includes a memory protection unit, fast interrupt handling, and a robust watchdog timer for enhanced reliability in critical applications. This microcontroller is ideal for projects requiring high performance and flexibility in control and communication tasks.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
32-bit Microcontrollers - MCU RX62T 64KB/8K CAN LQFP80 4.0~5.5V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 80LQFP
IC MCU 32BIT 64KB FLASH 80LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T6ADFF#V3-ND | R5F562T6ADFF#V3 | R5F562T6ADFF#V3 | R5F562T6ADFF#V3 | R5F562T6ADFF#V3 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 4x10b, 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |