Renesas Electronics Corporation Microcontrollers R5F562N8BDLE#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F562N8BDLE#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562N8BDLE#U0-ND
Microcontrollers R5F562N8BDLE#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F562N8BDLE#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F562N8BDLE#U0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F562N8BDLE#U0
IC MCU 32BIT 512KB FLSH 145TFLGA Product overview: R5F562N8BDLE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8BDLE#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 145TFLGA Product overview: R5F562N8BDLE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8BDLE#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F562N8BDLE#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PBGA145

Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PBGA145

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F562N8BDLE#U0 - 792985-R5F562N8BDLE#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F562N8BDLE#U0
792985-R5F562N8BDLE#U0
Embedded - Embedded - Microcontrollers - R5F562N8BDLE#U0 792985-R5F562N8BDLE#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792985-R5F562N8BDLE# U0 Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 145-TFLGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10/12b, D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: R5F562N8 Categories: Integrated Circuits (ICs) Manufacturer Package: 145-TFLGA (9x9) Alternative Parts (Cross-Reference): R5F562N8ADFB; R5F562N8BDFB; R5F562N8BNLE; Introduction Date: March 10, 2010 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792985-R5F562N8BDLE#U0
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 145-TFLGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 103
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 8x10/12b, D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F562N8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 145-TFLGA (9x9)
Alternative Parts (Cross-Reference): R5F562N8ADFB; R5F562N8BDFB; R5F562N8BNLE;
Introduction Date: March 10, 2010
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N8BDLE#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N8BDLE#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N8BDLE#U0
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562N8BDLE#U0
32-bit Microcontrollers - MCU R5F562N8BDLE#U0
32-bit Microcontrollers - MCU RX62N 512K/32K LGA145 2.7-3.6V

32-bit Microcontrollers - MCU RX62N 512K/32K LGA145 2.7-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - R5F562N8BDLE#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N8BDLE#U0
Embedded - Microcontrollers R5F562N8BDLE#U0
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F562N8BDLE#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N8BDLE#U0
Microcontrollers R5F562N8BDLE#U0
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F562N8BDLE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8BDLE#U0
Microcontrollers R5F562N8BDLE#U0
RX RX62N Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

RX RX62N Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

Buy Now
Microcontrollers - R5F562N8BDLE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8BDLE#U0
Microcontrollers R5F562N8BDLE#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F562N8BDLE#U0-ND 685-R5F562N8BDLE#U0 R5F562N8BDLE#U0 792985-R5F562N8BDLE#U0 R5F562N8BDLE#U0 R5F562N8BDLE#U0 R5F562N8BDLE#U0 R5F562N8BDLE#U0 R5F562N8BDLE#U0 R5F562N8BDLE#U0
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F562N8BDLE#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10/12b; D/A 2x10b
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers