Renesas Electronics Corporation Microcontrollers R5F562N8ADFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F562N8ADFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562N8ADFP#V0-ND
Microcontrollers R5F562N8ADFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F562N8ADFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F562N8ADFP#V0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F562N8ADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: R5F562N8ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8ADFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: R5F562N8ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8ADFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F562N8ADFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N8ADFP#V0
Embedded - Microcontrollers R5F562N8ADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F562N8ADFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8ADFP#V0
Microcontrollers R5F562N8ADFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N8ADFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N8ADFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N8ADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas - 29AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas
29AH1272
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas 29AH1272
MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX62N Group Microcontrollers; Device Core:-; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX62N Group Microcontrollers; Device Core:-; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F562N8ADFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N8ADFP#V0
Microcontrollers R5F562N8ADFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562N8ADFP#V0
32-bit Microcontrollers - MCU R5F562N8ADFP#V0
32-bit Microcontrollers - MCU RX62N 512K/96K QFP100 2.7-3.6V

32-bit Microcontrollers - MCU RX62N 512K/96K QFP100 2.7-3.6V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F562N8ADFP#V0-ND 685-R5F562N8ADFP#V0 R5F562N8ADFP#V0 R5F562N8ADFP#V0 R5F562N8ADFP#V0 29AH1272 R5F562N8ADFP#V0 R5F562N8ADFP#V0
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10/12b; D/A 1x10b
RAM 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ALM/B - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - C167CSL33MCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers