RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 145-TFLGA (9x9)
32-bit Microcontrollers - MCU RX62N 384K/96K LGA145 2.7-3.6V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 145-TFLGA (9x9)
IC MCU 32BIT 384KB FLSH 145TFLGA
IC MCU 32BIT 384KB FLSH 145TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562N7BDLE#U0-ND | R5F562N7BDLE#U0 | R5F562N7BDLE#U0 | R5F562N7BDLE#U0 | R5F562N7BDLE#U0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10/12b; D/A 2x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |