RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX62N 384K/64K QFP100 2.7-3.6V
IC MCU 32BIT 384KB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562N7BDFP#V0-ND | R5F562N7BDFP#V0 | R5F562N7BDFP#V0 | R5F562N7BDFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10/12b; D/A 1x10b | |||
| RAM | 64 KB | 64 KB | ||
| ROM | 384 KB |