Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N7ADFB#V0

Description
Win Source Part Number: 1354243-R5F562N7ADFB #V0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX600 Package: Tray Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Base Product Number: R5F562 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 103 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 8x10/12b; D/A 2x10b Oscillator Type: Internal Core Processor: RX
Request a Quote Datasheet
Description
Win Source Part Number: 1354243-R5F562N7ADFB #V0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX600 Package: Tray Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Base Product Number: R5F562 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 103 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 8x10/12b; D/A 2x10b Oscillator Type: Internal Core Processor: RX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354243-R5F562N7ADFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1354243-R5F562N7ADFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1354243-R5F562N7ADFB#V0
Win Source Part Number: 1354243-R5F562N7ADFB #V0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX600 Package: Tray Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Base Product Number: R5F562 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 103 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 8x10/12b; D/A 2x10b Oscillator Type: Internal Core Processor: RX

Win Source Part Number: 1354243-R5F562N7ADFB#V0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX600
Package: Tray
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Base Product Number: R5F562
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 103
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 8x10/12b; D/A 2x10b
Oscillator Type: Internal
Core Processor: RX

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F562N7ADFB#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F562N7ADFB#V0
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F562N7ADFB#V0
IC MCU 32BIT 384KB FLASH 144LQFP Product overview: R5F562N7ADFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N7ADFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 144LQFP Product overview: R5F562N7ADFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N7ADFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F562N7ADFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562N7ADFB#V0-ND
Microcontrollers R5F562N7ADFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F562N7ADFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N7ADFB#V0
Embedded - Microcontrollers R5F562N7ADFB#V0
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562N7ADFB#V0
32-bit Microcontrollers - MCU R5F562N7ADFB#V0
32-bit Microcontrollers - MCU RX62N 384K/64K QFP144 2.7-3.6V

32-bit Microcontrollers - MCU RX62N 384K/64K QFP144 2.7-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N7ADFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N7ADFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N7ADFB#V0
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site
Microcontrollers - R5F562N7ADFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N7ADFB#V0
Microcontrollers R5F562N7ADFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F562N7ADFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N7ADFB#V0
Microcontrollers R5F562N7ADFB#V0
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1354243-R5F562N7ADFB#V0 685-R5F562N7ADFB#V0 R5F562N7ADFB#V0-ND R5F562N7ADFB#V0 R5F562N7ADFB#V0 R5F562N7ADFB#V0 R5F562N7ADFB#V0 R5F562N7ADFB#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 384 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers