Renesas Electronics Corporation Microcontrollers R5F562N7ADFB#10

Description
RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F562N7ADFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F562N7ADFB#10-ND
Microcontrollers 559-R5F562N7ADFB#10-ND
RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F562N7ADFB#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F562N7ADFB#10
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F562N7ADFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP Product overview: R5F562N7ADFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N7ADFB#10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLSH 144LFQFP Product overview: R5F562N7ADFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N7ADFB#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F562N7ADFB#10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N7ADFB#10
Microcontrollers R5F562N7ADFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP

IC MCU 32BIT 384KB FLSH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F562N7ADFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N7ADFB#10
Embedded - Microcontrollers R5F562N7ADFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP

IC MCU 32BIT 384KB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N7ADFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N7ADFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N7ADFB#10
IC MCU 32BIT 384KB FLSH 144LFQFP

IC MCU 32BIT 384KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R5F562N7ADFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N7ADFB#10
Microcontrollers R5F562N7ADFB#10
RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F562N7ADFB#10-ND 685-R5F562N7ADFB#10 R5F562N7ADFB#10 R5F562N7ADFB#10 R5F562N7ADFB#10 R5F562N7ADFB#10
Product Name Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 4x10b, 8x12b; D/A 2x10b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 384 KB 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details