RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 256KB FLASH 112LQFP
32-bit Microcontrollers - MCU RX62G 256K/16K LQFP112 4.0~5.5V
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562GADDFH#V1 | R5F562GADDFH#V1 | R5F562GADDFH#V1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 100 MHz | ||
| RAM | 16 KB |