IC MCU 32BIT 256KB FLSH 100LFQFP
RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 256KB FLSH 100LFQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562GAADFP#11 | R5F562GAADFP#11 | R5F562GAADFP#11 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Declining | Declining; Not For New Designs | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 5.5 to 4 volts |