Renesas Electronics Corporation Microcontrollers R5F562G7DDFP#13

Description
RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F562G7DDFP#13-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F562G7DDFP#13-ND
Microcontrollers 559-R5F562G7DDFP#13-ND
RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562G7DDFP#13 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562G7DDFP#13
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562G7DDFP#13
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F562G7DDFP#13 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562G7DDFP#13
Embedded - Microcontrollers R5F562G7DDFP#13
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F562G7DDFP#13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562G7DDFP#13
Microcontrollers R5F562G7DDFP#13
RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX62G Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F562G7DDFP#13-ND R5F562G7DDFP#13 R5F562G7DDFP#13 R5F562G7DDFP#13
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b
RAM 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers