Renesas Electronics Corporation Microcontrollers R5F562G7ADFP#V1

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F562G7ADFP#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562G7ADFP#V1-ND
Microcontrollers R5F562G7ADFP#V1-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F562G7ADFP#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562G7ADFP#V1
Embedded - Microcontrollers R5F562G7ADFP#V1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F562G7ADFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562G7ADFP#V1
Microcontrollers R5F562G7ADFP#V1
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562G7ADFP#V1
32-bit Microcontrollers - MCU R5F562G7ADFP#V1
32-bit Microcontrollers - MCU RX62G 128K/8K LQFP100 4.0~5.5V CAN

32-bit Microcontrollers - MCU RX62G 128K/8K LQFP100 4.0~5.5V CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562G7ADFP#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562G7ADFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562G7ADFP#V1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F562G7ADFP#V1-ND R5F562G7ADFP#V1 R5F562G7ADFP#V1 R5F562G7ADFP#V1 R5F562G7ADFP#V1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x10b, 8x12b
RAM 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers