Renesas Electronics Corporation Microcontrollers R5F56218BDLD#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56218BDLD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56218BDLD#U0-ND
Microcontrollers R5F56218BDLD#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet
 - R5F56218BDLD#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PBGA85

Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PBGA85

Supplier's Site Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F56218BDLD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F56218BDLD#U0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F56218BDLD#U0
IC MCU 32BIT 512KB FLASH 85TFLGA Product overview: R5F56218BDLD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56218BDLD#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 85TFLGA Product overview: R5F56218BDLD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56218BDLD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355678-R5F56218BDLD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355678-R5F56218BDLD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355678-R5F56218BDLD#U0
Win Source Part Number: 1355678-R5F56218BDLD #U0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX600 Package: Tray Product Status: Not For New Designs Package / Case: 85-TFLGA Supplier Device Package: 85-TFLGA (7x7) Base Product Number: R5F56218 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 58 Core Processor: RX Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 8x10/12b; D/A 1x10b Oscillator Type: Internal

Win Source Part Number: 1355678-R5F56218BDLD#U0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX600
Package: Tray
Product Status: Not For New Designs
Package / Case: 85-TFLGA
Supplier Device Package: 85-TFLGA (7x7)
Base Product Number: R5F56218
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 58
Core Processor: RX
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 8x10/12b; D/A 1x10b
Oscillator Type: Internal

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56218BDLD#U0
32-bit Microcontrollers - MCU R5F56218BDLD#U0
32-bit Microcontrollers - MCU RX621 512K/96K LGA85 2.7-3.6V

32-bit Microcontrollers - MCU RX621 512K/96K LGA85 2.7-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56218BDLD#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56218BDLD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56218BDLD#U0
IC MCU 32BIT 512KB FLASH 85TFLGA

IC MCU 32BIT 512KB FLASH 85TFLGA

Supplier's Site
Microcontrollers - R5F56218BDLD#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F56218BDLD#U0
Microcontrollers R5F56218BDLD#U0
IC MCU 32BIT 512KB FLASH 85TFLGA

IC MCU 32BIT 512KB FLASH 85TFLGA

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F56218BDLD#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56218BDLD#U0
Embedded - Microcontrollers R5F56218BDLD#U0
IC MCU 32BIT 512KB FLASH 85TFLGA

IC MCU 32BIT 512KB FLASH 85TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F56218BDLD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56218BDLD#U0
Microcontrollers R5F56218BDLD#U0
RX RX621 Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

RX RX621 Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

Buy Now
Microcontrollers - R5F56218BDLD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56218BDLD#U0
Microcontrollers R5F56218BDLD#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56218BDLD#U0-ND R5F56218BDLD#U0 685-R5F56218BDLD#U0 1355678-R5F56218BDLD#U0 R5F56218BDLD#U0 R5F56218BDLD#U0 R5F56218BDLD#U0 R5F56218BDLD#U0 R5F56218BDLD#U0 R5F56218BDLD#U0
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10/12b; D/A 1x10b
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG8079AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers