RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
MCU,RX,32bit,100MHz,
MCU,RX,32bit,100MHz,
IC MCU 32BIT 512KB FLSH 176LFBGA
32-bit Microcontrollers - MCU RX621 512K/96K BGA176 2.7-3.6V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 512KB FLSH 176LFBGA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56218BDBG#U0-ND | 7578181P | 7578181 | R5F56218BDBG#U0 | R5F56218BDBG#U0 | R5F56218BDBG#U0 | R5F56218BDBG#U0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||||
| Bits | Other; A/D 8x10/12b; D/A 2x10b | ||||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM | 512 KB | 512 KB | 512 KB |