RX RX621 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 384KB FLSH 176LFBGA
RX RX621 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 384KB FLSH 176LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56217BDBG#00-ND | R5F56217BDBG#00 | R5F56217BDBG#00 | R5F56217BDBG#00 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 4x10b, 8x12b; D/A 2x10b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 384 KB |