Renesas Electronics Corporation Microcontrollers R5F56216BDLD#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56216BDLD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56216BDLD#U0-ND
Microcontrollers R5F56216BDLD#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F56216BDLD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F56216BDLD#U0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F56216BDLD#U0
IC MCU 32BIT 256KB FLASH 85TFLGA Product overview: R5F56216BDLD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLD#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 85TFLGA Product overview: R5F56216BDLD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F56216BDLD#U0 - 1091326-R5F56216BDLD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56216BDLD#U0
1091326-R5F56216BDLD#U0
Embedded - Embedded - Microcontrollers - R5F56216BDLD#U0 1091326-R5F56216BDLD#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091326-R5F56216BDLD #U0 Packaging: Tray Core Processor: RX Number of I/O: 58 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10/12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 85-TFLGA (7x7) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091326-R5F56216BDLD#U0
Packaging: Tray
Core Processor: RX
Number of I/O: 58
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10/12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 85-TFLGA (7x7)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56216BDLD#U0
32-bit Microcontrollers - MCU R5F56216BDLD#U0
32-bit Microcontrollers - MCU RX621 256K/64K LGA85 2.7-3.6V

32-bit Microcontrollers - MCU RX621 256K/64K LGA85 2.7-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56216BDLD#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56216BDLD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56216BDLD#U0
IC MCU 32BIT 256KB FLASH 85TFLGA

IC MCU 32BIT 256KB FLASH 85TFLGA

Supplier's Site
Microcontrollers - R5F56216BDLD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56216BDLD#U0
Microcontrollers R5F56216BDLD#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F56216BDLD#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56216BDLD#U0
Embedded - Microcontrollers R5F56216BDLD#U0
IC MCU 32BIT 256KB FLASH 85TFLGA

IC MCU 32BIT 256KB FLASH 85TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F56216BDLD#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F56216BDLD#U0
Microcontrollers R5F56216BDLD#U0
IC MCU 32BIT 256KB FLASH 85TFLGA

IC MCU 32BIT 256KB FLASH 85TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56216BDLD#U0-ND 685-R5F56216BDLD#U0 1091326-R5F56216BDLD#U0 R5F56216BDLD#U0 R5F56216BDLD#U0 R5F56216BDLD#U0 R5F56216BDLD#U0 R5F56216BDLD#U0
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F56216BDLD#U0 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10/12b; D/A 1x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers