RX610 2M/128K BGA176 3.0-3.6V
Renesas Electronics 32BIT MCU RX610 2048K/128K BGA176 Product overview: R5F56108WNBG#G0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F56108WNBG#G0 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56108WNBG#G0-ND | 48-R5F56108WNBG#G0 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Clock Speed | 100 MHz | |
| Bits | Other; A/D 16x10b; D/A 2x10b | |
| RAM | 128 KB | |
| ROM | 2000 KB |