IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R5F56108VNFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56108VNFP can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 289625-R5F56108VNFP
Packaging: Tray
Core Processor: RX
Number of I/O: 117
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F56108VNFP | 289625-R5F56108VNFP |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F56108VNFP |
| Data Bus | 32 Bit | 32 Bit |
| RAM | 128 KB | 2000 KB |
| Package Type | Other; Tray | QFP; Other; 144-LFQFP (20x20) |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Life Cycle Stage | Active |