IC MCU 32BIT 2MB FLASH 144LQFP Product overview: R5F56108VNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56108VNFP#V0 can be used for catalog matching and distributor lookup.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 733662-R5F56108VNFP#
Series: RX600
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b; D/A 2x10b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5F56108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): STM32H743ZIT7; SPC564L60L5CBFQY; STM32F100ZCT6BTR;
Introduction Date: March 24, 2009
ECCN: 3A991
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
32-bit Microcontrollers - MCU RX610 2M/128K QFP144 3.0-3.6V
IC MCU 32BIT 2MB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F56108VNFP#V0 | R5F56108VNFP#V0-ND | 733662-R5F56108VNFP#V0 | R5F56108VNFP#V0 | R5F56108VNFP#V0 | R5F56108VNFP#V0 | R5F56108VNFP#V0 | R5F56108VNFP#V0 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F56108VNFP#V0 | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 128 KB | 2000 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | I2C | SCI |