Renesas Electronics Corporation Microcontrollers R5F56104VNFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56104VNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56104VNFP#V0-ND
Microcontrollers R5F56104VNFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F56104VNFP#V0 - 1087397-R5F56104VNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56104VNFP#V0
1087397-R5F56104VNFP#V0
Embedded - Embedded - Microcontrollers - R5F56104VNFP#V0 1087397-R5F56104VNFP#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087397-R5F56104VNFP #V0 Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 768 kB Interface: EBI/EMI, I2C, SCI Peripherals: DMA, I2C, POR, PWM, WDT RAM Size: 128 kB Oscillator Type: External Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 100 MHz Alternative Parts (Cross-Reference): R5F5631ACDFB#V0; R5F56106VNFP#V0; R5F56108VNFP#V0; STM32F103ZFT6; STM32F205ZFT6; STM32F207ZFT6; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 117 Number of Programmable I/O: 117 Number of Timers/Counters: 20

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087397-R5F56104VNFP#V0
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 768 kB
Interface: EBI/EMI, I2C, SCI
Peripherals: DMA, I2C, POR, PWM, WDT
RAM Size: 128 kB
Oscillator Type: External
Number of Pins: 144
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 100 MHz
Alternative Parts (Cross-Reference): R5F5631ACDFB#V0; R5F56106VNFP#V0; R5F56108VNFP#V0; STM32F103ZFT6; STM32F205ZFT6; STM32F207ZFT6;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 117
Number of Programmable I/O: 117
Number of Timers/Counters: 20

Buy Now
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F56104VNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F56104VNFP#V0
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F56104VNFP#V0
IC MCU 32BIT 768KB FLASH 144LQFP Product overview: R5F56104VNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56104VNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLASH 144LQFP Product overview: R5F56104VNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56104VNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F56104VNFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F56104VNFP#V0
Microcontrollers R5F56104VNFP#V0
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F56104VNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56104VNFP#V0
Embedded - Microcontrollers R5F56104VNFP#V0
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - R5F56104VNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56104VNFP#V0
Microcontrollers R5F56104VNFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56104VNFP#V0
32-bit Microcontrollers - MCU R5F56104VNFP#V0
32-bit Microcontrollers - MCU RX610 MCU 768K/128K QFP144 3.0-3.6V

32-bit Microcontrollers - MCU RX610 MCU 768K/128K QFP144 3.0-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56104VNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56104VNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56104VNFP#V0
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56104VNFP#V0-ND 1087397-R5F56104VNFP#V0 685-R5F56104VNFP#V0 R5F56104VNFP#V0 R5F56104VNFP#V0 R5F56104VNFP#V0 R5F56104VNFP#V0 R5F56104VNFP#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F56104VNFP#V0 32-bit 32BIT 768KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x10b; D/A 2x10b
RAM 128 KB 0.1280 KB 128 KB 128 KB 128 KB 128 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL6RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers