RENESAS ELECTRONICS CORPORATION
R5F52618BGFL#50 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F52618BGFL#50
Description
R5F52618BGFL#50
Request a Quote
Email Supplier
Datasheet
Description
R5F52618BGFL#50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F52618BGFL#50TR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
64 MHz
|
|
Bits
|
Other; A/D 11x12b
|
|
RAM
|
128 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
4 KB
View Details
7 suppliers