RENESAS ELECTRONICS CORPORATION
R5F52617BGFP#50 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F52617BGFP#50
Description
R5F52617BGFP#50
Request a Quote
Email Supplier
Datasheet
Description
R5F52617BGFP#50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F52617BGFP#50TR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
64 MHz
|
|
Bits
|
8 Bit; Other; A/D 25x12b; D/A 2x8b
|
|
RAM
|
128 KB
|
|
ROM
|
384 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
LCD Driver
Package Type
BGA
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
6 suppliers
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Data Bus
8 Bit
Package Type
Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers