IC MCU 32BIT 256KB FLSH 144LFQFP
IC MCU 32BIT 256KB FLSH 144LFQFP
RX RX24U Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F524UBADFB#10 | R5F524UBADFB#10 | R5F524UBADFB#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 5.5 to 2.7 volts |