Microcontroller
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
32-bit Microcontrollers - MCU RX24T 256KB/16KB 80LQFP -40_+85C
IC MCU 32BIT 256KB FLASH 80LQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
RXv2 RX24T Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F524TAADFN#30 | R5F524TAADFN#30-ND | R5F524TAADFN#30 | R5F524TAADFN#30 | R5F524TAADFN#30 | R5F524TAADFN#30 | R5F524TAADFN#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Removed | Discontinued at Digi-Key | Active | |||
| Package Type | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | QFP | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 1x8b |