RXv2 RX24T Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 80LQFP
RXv2 RX24T Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F524TAADFF#11-ND | R5F524TAADFF#11 | R5F524TAADFF#11 | R5F524TAADFF#11 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 1x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |