IC MCU 32BIT 128MB FLASH 80LQFP
RXv2 RX24T Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F524T8AGFF#11-ND | R5F524T8AGFF#11 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 1x8b | |
| RAM | 16 KB | 16 KB |
| ROM | 128 KB |