RXv2 RX24T Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 128KB FLSH 100LFQFP
RXv2 RX24T Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 128KB FLSH 100LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F524T8ADFP#51TR-ND | R5F524T8ADFP#51 | R5F524T8ADFP#51 | R5F524T8ADFP#51 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | 8 Bit; Other; A/D 22x12b; D/A 1x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |