ERROR: no product mention
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
32-bit Microcontrollers - MCU RX24T 128KB/16K 80LQFP -40_+85C
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F524T8ADFN#30-ND | R5F524T8ADFN#30 | R5F524T8ADFN#30 | R5F524T8ADFN#30 | R5F524T8ADFN#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 1x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |