RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
32-bit Microcontrollers - MCU RX24T 128KB/16KB 80LQFP -40_+85C
IC MCU 32BIT 128KB FLASH 80LQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 80LQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F524T8ADFF#30-ND | R5F524T8ADFF#30 | R5F524T8ADFF#30 | R5F524T8ADFF#30 | R5F524T8ADFF#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 1x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |