RXv2 RX23W Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 85-TFBGA (5.5x5.5)
RXv2 RX23W Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 85-TFBGA (5.5x5.5)
IC MCU 32BIT 512KB FLASH 85TFBGA
IC MCU 32BIT 512KB FLASH 85TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523W8BDBL#20-ND | R5F523W8BDBL#20 | R5F523W8BDBL#20 | R5F523W8BDBL#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 22x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |