Renesas Electronics Corporation Microcontrollers R5F523T5ADFM#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F523T5ADFM#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F523T5ADFM#30-ND
Microcontrollers R5F523T5ADFM#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987490-R5F523T5ADFM#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987490-R5F523T5ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 987490-R5F523T5ADFM#30
Win Source Part Number: 987490-R5F523T5ADFM# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 40MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F523T5ADFM#3 0 Base Product Number: R5F523

Win Source Part Number: 987490-R5F523T5ADFM#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 40MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F523T5ADFM#30
Base Product Number: R5F523

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F523T5ADFM#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F523T5ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F523T5ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFM#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F523T5ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFM#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F523T5ADFM#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F523T5ADFM#30
Embedded - Microcontrollers R5F523T5ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F523T5ADFM#30
32-bit Microcontrollers - MCU R5F523T5ADFM#30
32-bit Microcontrollers - MCU RX23T 128KB/12KB 64LQFP -40_+85C

32-bit Microcontrollers - MCU RX23T 128KB/12KB 64LQFP -40_+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F523T5ADFM#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F523T5ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F523T5ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F523T5ADFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523T5ADFM#30
Microcontrollers R5F523T5ADFM#30
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F523T5ADFM#30-ND 987490-R5F523T5ADFM#30 685-R5F523T5ADFM#30 R5F523T5ADFM#30 R5F523T5ADFM#30 R5F523T5ADFM#30 R5F523T5ADFM#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x12b
RAM 10 KB 128 KB 10 KB 10 KB 10 KB
ROM 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers