IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F523T5ADFL#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFL#50 can be used for catalog matching and distributor lookup.
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LFQFP
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LFQFP
IC MCU 32BIT 128KB FLASH 48LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F523T5ADFL#50 | 559-R5F523T5ADFL#50TR-ND | R5F523T5ADFL#50 | R5F523T5ADFL#50 | R5F523T5ADFL#50 | R5F523T5ADFL#50 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Serial Interface | I2C, SCI, SPI | SPI; SCI |