Renesas Electronics Corporation Microcontrollers R5F523T5ADFL#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F523T5ADFL#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F523T5ADFL#30-ND
Microcontrollers R5F523T5ADFL#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F523T5ADFL#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F523T5ADFL#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F523T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F523T5ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFL#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F523T5ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFL#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F523T5ADFL#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, 40MHz

Microcontroller, 32-Bit, 40MHz

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 968114-R5F523T5ADFL#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
968114-R5F523T5ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 968114-R5F523T5ADFL#30
Win Source Part Number: 968114-R5F523T5ADFL# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 40MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F523T5ADFL#3 0 Base Product Number: R5F523

Win Source Part Number: 968114-R5F523T5ADFL#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 40MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F523T5ADFL#30
Base Product Number: R5F523

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F523T5ADFL#30
32-bit Microcontrollers - MCU R5F523T5ADFL#30
32-bit Microcontrollers - MCU RX23T 128KB/12KB 48LQFP -40_+85C

32-bit Microcontrollers - MCU RX23T 128KB/12KB 48LQFP -40_+85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F523T5ADFL#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F523T5ADFL#30
Embedded - Microcontrollers R5F523T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F523T5ADFL#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F523T5ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F523T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F523T5ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523T5ADFL#30
Microcontrollers R5F523T5ADFL#30
RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F523T5ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523T5ADFL#30
Microcontrollers R5F523T5ADFL#30
RX Rx23t Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RX Rx23t Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F523T5ADFL#30-ND 685-R5F523T5ADFL#30 R5F523T5ADFL#30 968114-R5F523T5ADFL#30 R5F523T5ADFL#30 R5F523T5ADFL#30 R5F523T5ADFL#30 R5F523T5ADFL#30 R5F523T5ADFL#30
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x12b
RAM 10 KB 10 KB 128 KB 10 KB 10 KB 12 KB
ROM 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers