RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 52LQFP
IC MCU 32BIT 128KB FLASH 52LQFP
IC MCU 32BIT 128KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523T5ADFD#50TR-ND | R5F523T5ADFD#50 | R5F523T5ADFD#50 | R5F523T5ADFD#50 | R5F523T5ADFD#50 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 10x12b | ||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |