IC MCU 32BIT 128KB FLASH 52LQFP Product overview: R5F523T5ADFD#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T5ADFD#10 can be used for catalog matching and distributor lookup.
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 52LQFP
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 52LQFP
IC MCU 32BIT 128KB FLASH 52LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F523T5ADFD#10 | 559-R5F523T5ADFD#10-ND | R5F523T5ADFD#10 | R5F523T5ADFD#10 | R5F523T5ADFD#10 | R5F523T5ADFD#10 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 52-LQFP | QFP | QFP; Other; 52-LQFP | QFP; Other; 52-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |