IC MCU 32BIT 64KB FLASH 64LQFP
RX RX23T Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523T3AGFM#10-ND | R5F523T3AGFM#10 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz |
| Bits | Other; A/D 10x12b | |
| RAM | 12 KB | 12 KB |
| ROM | 64 KB |