Renesas Electronics Corporation Microcontrollers R5F523T3AGFL#10

Description
IC MCU 32BIT 64KB FLASH 48LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 48LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F523T3AGFL#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F523T3AGFL#10-ND
Microcontrollers 559-R5F523T3AGFL#10-ND
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Buy Now Datasheet
Microcontrollers - R5F523T3AGFL#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523T3AGFL#10
Microcontrollers R5F523T3AGFL#10
RX RX23T Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RX RX23T Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F523T3AGFL#10-ND R5F523T3AGFL#10
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 10x12b
RAM 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details