Renesas Electronics Corporation Microcontrollers R5F523T3ADFL#10

Description
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F523T3ADFL#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F523T3ADFL#10-ND
Microcontrollers 559-R5F523T3ADFL#10-ND
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-R5F523T3ADFL#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R5F523T3ADFL#10
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R5F523T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP Product overview: R5F523T3ADFL#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T3ADFL#10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48LFQFP Product overview: R5F523T3ADFL#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F523T3ADFL#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F523T3ADFL#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F523T3ADFL#10
Embedded - Microcontrollers R5F523T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F523T3ADFL#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F523T3ADFL#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F523T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F523T3ADFL#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523T3ADFL#10
Microcontrollers R5F523T3ADFL#10
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F523T3ADFL#10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F523T3ADFL#10
Microcontrollers R5F523T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F523T3ADFL#10-ND 685-R5F523T3ADFL#10 R5F523T3ADFL#10 R5F523T3ADFL#10 R5F523T3ADFL#10 R5F523T3ADFL#10
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x12b
RAM 12 KB 12 KB 12 KB 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers